EN
  • EN
  • DE

MAX4451ESA

Part No MAX4451ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8SOIC / Ultra-Small, Low-Cost, 210MHz, Single-Supply Op Amps with Rail-to-Rail Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 485V/μs
-3db Bandwidth 210MHz
Current - Input Bias 6.5μA
Voltage - Input Offset 4mV
Current - Supply 6.5mA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX4451
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800918-MAX4451ESA
Ultra Librarian 3D Model Ultra Librarian MAX4451ESA CAD Model

Description

MAX4451ESA: High-Speed, Low-Power, Single-Supply Op-Amp from Maxim Integrated

The MAX4451ESA from Maxim Integrated is a high-performance operational amplifier designed to deliver precision and efficiency in a variety of applications. This op-amp is ideal for battery-powered devices and portable equipment due to its low-power consumption and single-supply operation capability. With its compact SOIC-8 package, the MAX4451ESA is an excellent choice for space-constrained applications where performance cannot be compromised.

Key Features

  • High-Speed Performance: The MAX4451ESA offers a high slew rate and bandwidth, making it suitable for video, communications, and high-speed data acquisition applications.
  • Low Power Consumption: With a quiescent current of just 1.1mA, this op-amp is optimized for battery-powered and portable devices, ensuring extended operation time.
  • Single-Supply Operation: The device can operate from a single 2.7V to 5.5V power supply, providing design flexibility and simplifying power management in mixed voltage systems.
  • Rail-to-Rail Output: The output can swing rail-to-rail, maximizing the dynamic range in applications such as audio processing and A/D converter buffering.
  • High Output Drive: Capable of driving 70mA of output current, the MAX4451ESA can handle heavy loads without compromising its performance.
  • Stable with Capacitive Loads: The operational amplifier remains stable with capacitive loads up to 200pF, which is beneficial in applications involving capacitive sensors or long cables.

Applications

  • Portable and battery-powered equipment
  • Audio and video signal processing
  • Active filters and buffers
  • Data acquisition systems
  • Communications devices

The MAX4451ESA is designed to meet the needs of engineers looking for a reliable and efficient solution to amplify signals in their electronic designs. With its combination of speed, power efficiency, and single-supply operation, this operational amplifier from Maxim Integrated stands out as a versatile component in the field of precision analog circuitry.

Whether you're designing for consumer electronics, industrial control systems, or sensitive instrumentation, the MAX4451ESA offers the performance and features necessary to achieve high-quality results in a compact and power-conscious package.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess