EN
  • EN
  • DE
  • IT

MIC29300-3.3BU

Part No MIC29300-3.3BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A TO263-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 136800-MIC29300-3.3BU
Ultra Librarian 3D Model Ultra Librarian MIC29300-3.3BU CAD Model

Description

The MIC29300-3.3BU is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to provide a fixed output voltage of 3.3V with an impressive current capacity of up to 3A. This regulator is an ideal choice for demanding applications requiring a stable and reliable power supply.

Key Features

  • High Current Output: Capable of delivering up to 3A of continuous current, this LDO is suitable for powering high-current devices.
  • Low Dropout Voltage: The MIC29300-3.3BU offers a low dropout voltage, which means it can maintain a stable output even when the input voltage is close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Fixed Output Voltage: The device provides a fixed 3.3V output, which is a common voltage level for digital circuits, ensuring compatibility with a wide range of components.
  • Thermal and Overcurrent Protection: With built-in thermal shutdown and current limit features, the regulator is protected from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: It operates reliably over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC29300-3.3BU is versatile and can be used in various applications, including:

  • High-current power supplies
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Computer add-on cards
  • Microprocessor and microcontroller supplies

Package and Quality

The regulator is offered in a TO-263 (D2PAK) package, which is known for its ability to handle high current levels due to its excellent heat dissipation characteristics. Additionally, the MIC29300-3.3BU is part of Microchip's commitment to high-quality standards, ensuring reliability and performance consistency.

Conclusion

In summary, the MIC29300-3.3BU LDO from Microchip Technology is a robust power management solution that combines high current capability, low dropout performance, and comprehensive protection features. Whether for industrial, commercial, or consumer electronics, this voltage regulator is engineered to meet the needs of demanding power applications.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess