EN
  • EN
  • DE

ICB2FL03GXUMA2

Part No ICB2FL03GXUMA2
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLRSCT LAMP CTR 100KHZ DSO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Infineon Technologies
Series -
Package Tape & Reel
Product Status Active
Type Fluorescent Lamp Controller
Frequency 20kHz ~ 100kHz
Voltage - Supply 10.6V ~ 17.5V
Current - Supply 4.2 mA
Current - Output Source/Sink -
Dimming No
Temperature Range - Operating -25°C ~ 150°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-16
Base Product Number ICB2FL03
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368314-ICB2FL03GXUMA2
Ultra Librarian 3D Model Ultra Librarian ICB2FL03GXUMA2 CAD Model

Description

The ICB2FL03GXUMA2 is a fluorescent lamp controller IC used in power management applications and manufactured by Infineon Technologies.

  • Operating Temperature: -25°C to 150°C
  • Application: Controlling Fluorescent Lamps
  • Frequency: 20kHz to 100kHz
  • Package: 16-SOIC
  • Mounting: Surface Mount
  • Voltage Range: 10.6V to 17.5V
  • Supply Current: 4.2mA
  • Dimming: No
  • Input Type: Non-Inverting
  • Suitable Choice For: Lighting and ballast control applications

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2249 $51.1727
55+ $1.8256 $100.4080
85+ $1.7685 $150.3225
117+ $1.7115 $200.2455
152+ $1.6544 $251.4688
203+ $1.4833 $301.1099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess