EN
  • EN
  • DE

LT4180EGN#TRPBF

Part No LT4180EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR REMOTE SENSOR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 3.1 V to 50 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 115869-LT4180EGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4180EGN#TRPBF CAD Model

Description

Product Overview: LT4180EGN#TRPBF

The LT4180EGN#TRPBF is a cutting-edge Virtual Remote Sense Controller designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This innovative product is geared towards optimizing the performance of power supplies in complex systems where voltage drops due to wiring can be a significant issue.

With its Virtual Remote Sensing capability, the LT4180EGN#TRPBF effectively eliminates voltage drops in wires without the need for additional sense wires. It intelligently modulates the power supply output voltage to ensure that the voltage at the load remains constant, thereby improving the overall system reliability and performance.

Key Features:

  • Precision Voltage Control: The LT4180EGN#TRPBF provides accurate voltage regulation at the load, compensating for voltage drops in the power delivery path.
  • Advanced Modulation Technique: Utilizes a unique modulation technique that measures the impedance of the power delivery path to adjust the power supply voltage dynamically.
  • Compatibility: Designed to be compatible with a wide range of power supplies, making it a versatile solution for various applications.
  • Minimal External Components: Requires only a few external components for operation, simplifying design and reducing overall system cost.
  • Robust Packaging: The device is offered in a 16-pin narrow SSOP package, providing a compact footprint for space-constrained applications.

Applications:

The LT4180EGN#TRPBF is ideal for use in systems where maintaining precise voltage at the load is crucial, such as:

  • Data centers and telecommunications equipment
  • Industrial control systems
  • High-performance computing and servers
  • Distributed power supply systems

With its advanced features and reliable performance, the LT4180EGN#TRPBF from Linear Technology is an essential component for designers looking to enhance the efficiency and stability of their power management systems.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2486 $62.4860
23+ $5.1270 $117.9210
35+ $4.9665 $173.8275
49+ $4.8060 $235.4940
63+ $4.6466 $292.7358
84+ $4.1661 $349.9524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess