EN
  • EN
  • DE

MAX6956ANI

Part No MAX6956ANI
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED PORT 20/28 28-DIP / LED Driver 28-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Display Type LED
Interface I2C
Current - Supply 180 µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number MAX6956
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925618-MAX6956ANI
Ultra Librarian 3D Model Ultra Librarian MAX6956ANI CAD Model

Description

Maxim Integrated MAX6956ANI Product Overview

The MAX6956ANI from Maxim Integrated is a sophisticated 2-wire interfaced LED display driver and I/O expander that is designed to efficiently control up to 28 segments of LEDs. This integrated circuit (IC) is housed in a 40-pin SSOP (Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. The MAX6956ANI is a versatile solution for driving both discrete LEDs and 7-segment numeric displays, making it an ideal choice for a wide range of applications including industrial control panels, message boards, and instrumentation displays.

Key Features

  • Multiple LED Control: With the ability to control up to 20 individual LEDs or 5 digits of 7-segment displays, the MAX6956ANI provides a flexible platform for creating dynamic and informative display interfaces.
  • 2-Wire Interface: The device uses an I2C-compatible serial interface which simplifies connection to microcontrollers and allows multiple devices to be connected on the same bus, reducing wiring complexity.
  • Intensity Control: Each LED can be individually adjusted for brightness with 16 levels of intensity, allowing for nuanced and eye-catching displays that can be easily read in various lighting conditions.
  • Key Scan: A built-in key scan feature enables the IC to detect inputs from up to 8 mechanical switches, reducing the need for additional input handling circuitry.
  • Transition Detection: The MAX6956ANI can detect changes in switch state, which is valuable for applications requiring responsive user interfaces.

Applications

  • Industrial Control Panels
  • Message Boards
  • Instrumentation Displays
  • Automotive Dashboards
  • Portable Medical Devices

The MAX6956ANI is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated solutions that streamline design and enhance functionality. By integrating LED driving capabilities with I/O expansion, this IC not only saves space but also reduces the complexity of driving multiple LEDs, making it a go-to choice for engineers and designers looking to create compact and efficient display systems.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.5194 $114.5194
2+ $110.8246 $221.6492
3+ $107.1309 $321.3927
4+ $96.0486 $384.1944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess