EN
  • EN
  • DE

LTC1873EG#PBF

Part No LTC1873EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 7 V
Frequency - Switching 550kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 107722-LTC1873EG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1873EG#PBF CAD Model

Description

Product Overview: LTC1873EG#PBF from Linear Technology

The LTC1873EG#PBF is a sophisticated piece of technology designed by Linear Technology, which is now part of Analog Devices. This product is a versatile synchronous step-down switching regulator controller that is a part of Linear Technology's Power Tracking voltage mode family. It is specifically engineered to deliver high performance for telecom and computer applications where efficiency and reliability are of paramount importance.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC1873EG#PBF operates over a broad input range from 4V to 36V, making it suitable for a variety of supply voltages.
  • High Efficiency: Its synchronous operation provides efficiency up to 95%, which is beneficial for reducing power loss and improving system performance.
  • Dual N-Channel MOSFET Synchronous Drive: The device drives both top and bottom N-Channel MOSFETs, which allows for reduced switching losses and better utilization of the MOSFET's capabilities.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 300kHz, providing flexibility to optimize the performance based on the specific application requirements.
  • OPTI-LOOP Compensation: The LTC1873EG#PBF includes Linear Technology’s proprietary OPTI-LOOP compensation, which allows the optimization of transient response, output voltage stability, and loop bandwidth.
  • Protection Features: It incorporates features like overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the safety and durability of the end application.

Applications

The LTC1873EG#PBF is ideal for a range of applications, particularly where efficient power conversion is needed. It is commonly used in:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Servers and Computer Systems
  • Industrial Systems

Product Packaging and Quality

Linear Technology’s LTC1873EG#PBF comes in a 24-lead SSOP package, which is designed for space-saving on the PCB and is RoHS compliant. The product adheres to Linear Technology's rigorous quality standards, ensuring high reliability and performance consistency.

Overall, the LTC1873EG#PBF is a high-quality, versatile, and efficient solution for your power management needs, backed by the renowned expertise and support of Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0785 $63.7065
20+ $5.8080 $116.1600
31+ $5.6265 $174.4215
43+ $5.4451 $234.1393
55+ $5.2635 $289.4925
74+ $4.7190 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess