EN
  • EN
  • DE

LC74763M-9602-E

Part No LC74763M-9602-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Display Type LCD
Digits or Characters 288 Characters
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Surface Mount
Package / Case 30-SOP (0.311", 7.90mm Width)
Supplier Device Package 30-MFP-SDJ
Base Product Number LC74763
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876774-LC74763M-9602-E
Ultra Librarian 3D Model Ultra Librarian LC74763M-9602-E CAD Model

Description

ON Semiconductor LC74763M-9602-E Product Overview

The LC74763M-9602-E is a cutting-edge integrated circuit from ON Semiconductor, designed to cater to a wide array of applications requiring high-performance data communication. This chip is a testament to ON Semiconductor's commitment to providing innovative solutions that combine efficiency with reliability.

Key Features

  • High-Speed Operation: The LC74763M-9602-E is engineered to support rapid data processing and communication, making it an ideal choice for high-speed applications.
  • Low Power Consumption: This device is optimized for low power usage, which not only extends the life of battery-powered devices but also reduces the overall energy footprint of the systems it integrates with.
  • Compact Design: The compact footprint of the LC74763M-9602-E allows for seamless integration into space-constrained applications, ensuring that even the most compact devices can benefit from its capabilities.
  • Robust Durability: Manufactured with ON Semiconductor's renowned quality standards, this product is built to withstand challenging conditions, ensuring long-term reliability and performance.

Applications

The LC74763M-9602-E is versatile enough to be used in a variety of applications, including but not limited to:

  • Telecommunications systems
  • Data communication equipment
  • Computing interfaces
  • Industrial control modules
  • Automotive electronics

Technical Specifications

The LC74763M-9602-E boasts an array of technical specifications that make it a highly capable component for any electronic system. It operates over a wide temperature range, ensuring stability and functionality in diverse environments. The chip also features compatibility with various communication protocols, enhancing its adaptability to different types of networks and systems.

Quality and Support

ON Semiconductor is known for its high-quality products and exceptional customer support. The LC74763M-9602-E is backed by ON Semiconductor's comprehensive technical support, ensuring that customers can maximize the potential of this IC in their applications. Additionally, ON Semiconductor provides extensive documentation and resources to facilitate the integration and use of this product.

Whether you're designing a new system or upgrading an existing one, the LC74763M-9602-E from ON Semiconductor is a reliable and efficient choice that promises to deliver performance and durability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9136 $91.8272
4+ $37.6726 $150.6904
5+ $36.4957 $182.4785
7+ $35.3176 $247.2232
9+ $34.1406 $307.2654
12+ $30.6087 $367.3044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess