EN
  • EN
  • DE

SI3400-E1-GM

Part No SI3400-E1-GM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 15 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 2.8V ~ 57V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number SI3400
Other Names SI3400-E-GM,336-1385
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 5A991B4A
HTSUS 8542.39.0001
Win Source Part Number 1253100-SI3400-E1-GM
Ultra Librarian 3D Model Ultra Librarian SI3400-E1-GM CAD Model

Description

The SI3400-E1-GM is a Power over Ethernet (PoE) controller (PD), DC/DC type integrated circuit (IC) manufactured by Skyworks Solutions Inc.

  • Internal Switch: Yes
  • Maximum Power: 15W
  • Current Supply: 2mA
  • Standard Package: Tube
  • Mounting Type: SMD (SMT)
  • Standards: 802.3@f (PoE)
  • Voltage Supply: 2.8V ~ 57V
  • Package/Case: 20-VQFN exposed pad
  • Supplier Device Package: 20-QFN (5x5)
  • Application: PMIC-power over Ethernet controllers

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess