EN
  • EN
  • DE

MAX5902ACEUT

Part No MAX5902ACEUT
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Networking
Features Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply 9V ~ 72V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX5902
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631629-MAX5902ACEUT
Ultra Librarian 3D Model Ultra Librarian MAX5902ACEUT CAD Model

Description

Maxim Integrated MAX5902ACEUT Product Overview

The MAX5902ACEUT from Maxim Integrated is a highly reliable, overvoltage protection controller designed to safeguard low-voltage systems against damaging high-voltage conditions. This compact device is an essential component for a wide range of applications, including portable devices, computers, and other sensitive electronic equipment that require robust protection from voltage transients.

Encased in a space-saving 16-pin TSSOP package, the MAX5902ACEUT offers an adjustable overvoltage protection threshold, allowing designers to tailor the protection level to the specific needs of their application. This flexibility makes the device suitable for protecting systems with various voltage requirements.

The MAX5902ACEUT is engineered to disconnect the load from the supply voltage within a swift response time of less than 1µs when an overvoltage condition is detected. This rapid disconnection helps prevent potential damage to downstream components, ensuring the longevity and reliability of the entire system. Once the overvoltage condition is cleared, the device features an auto-retry function that attempts to reconnect the load automatically, simplifying the recovery process for the user.

Another key feature of the MAX5902ACEUT is its low quiescent current, which makes it an excellent choice for battery-powered applications where power efficiency is critical. The device also includes an undervoltage lockout (UVLO) feature that prevents the system from operating at abnormally low voltages, which could otherwise lead to erratic behavior or damage.

For enhanced system diagnostics and status reporting, the MAX5902ACEUT incorporates an open-drain fault signal output. This signal can be interfaced with a microcontroller or other monitoring circuitry to provide real-time alerts in the event of an overvoltage or undervoltage condition.

In summary, the MAX5902ACEUT from Maxim Integrated offers a comprehensive set of features designed to protect sensitive electronic systems from harmful voltage conditions. Its adjustable threshold, rapid response time, auto-retry functionality, and low power consumption make it a versatile and essential component for any application requiring reliable overvoltage protection.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8905 $52.0290
43+ $2.3717 $101.9831
66+ $2.2976 $151.6416
90+ $2.2235 $200.1150
117+ $2.1494 $251.4798
156+ $1.9270 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,685 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess