EN
  • EN
  • DE
  • IT

MAX5969DETE+

Part No MAX5969DETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 16TQFN  /  Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Controller (PD)
Number of Channels 1
Power - Max 25.5 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 40V ~ 60V
Current - Supply 270µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX5969
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX5969DETE+,MAXMAXMAX5969DETE+
Standard Package 60
Win Source Part Number 999154-MAX5969DETE+
Ultra Librarian 3D Model Ultra Librarian MAX5969DETE+ CAD Model

Description

Maxim Integrated MAX5969DETE+ Product Overview

The MAX5969DETE+ is a high-performance, IEEE 802.3af/at-compliant Power-over-Ethernet (PoE) interface controller from Maxim Integrated. Designed to simplify the implementation of PoE functionality in Ethernet-powered devices such as IP cameras, VoIP phones, wireless access points, and remote sensors, the MAX5969DETE+ offers a compact and efficient solution for powering devices over Ethernet cabling.

Key Features

  • IEEE 802.3af/at Compliance: The MAX5969DETE+ adheres to the stringent requirements of the IEEE 802.3af and IEEE 802.3at standards, ensuring interoperability with other compliant devices and systems.
  • Integrated Power MOSFET: This device includes an integrated power MOSFET that simplifies the design and reduces external component count, saving board space and cost.
  • Programmable Current Limit: It features a programmable current limit that provides flexibility in setting the maximum power output, protecting both the power sourcing equipment and the powered device.
  • Thermal Shutdown: The controller is equipped with thermal shutdown protection to prevent overheating, enhancing reliability and longevity.
  • LED Indicators: Built-in LED indicators provide visual status for power, overload, and fault conditions, facilitating troubleshooting and monitoring.
  • Wide Operating Temperature Range: The MAX5969DETE+ is designed to operate over a broad temperature range, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the MAX5969DETE+ allows it to be used across a wide range of applications where PoE is beneficial. Its robust feature set makes it an ideal choice for:

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • Security and Surveillance Cameras
  • Point of Sale Systems
  • VoIP Phones and Conferencing Equipment
  • Wireless Network Access Points

With its integrated features and compliance with PoE standards, the MAX5969DETE+ from Maxim Integrated provides a reliable and efficient solution for designers looking to incorporate PoE capabilities into their products. Its ease of use, coupled with Maxim Integrated's reputation for quality, makes this controller a top choice for powering the next generation of network-connected devices.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess