EN
  • EN
  • DE

LTC1157CS8

Part No LTC1157CS8
Manufacturer Linear Technology
Description 3.3V Dual Micropower High-Side/Low-Side MOSFET Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207186-LTC1157CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1157CS8 CAD Model

Description

The LTC1157CS8 from Linear Technology is a sophisticated dual high-side micropower MOSFET driver designed to operate in a wide range of applications requiring efficient power management and distribution. This integrated circuit is housed in an 8-lead small outline package (SO-8), making it a compact solution for space-constrained applications.

Key Features:

  • Independent Dual Channels: The LTC1157CS8 features two independent channels that can control two high-side N-channel MOSFETs, providing flexibility in managing different power domains or loads.
  • Low Quiescent Current: With a low quiescent current of just 18µA per channel, the LTC1157CS8 is optimized for battery-powered and power-sensitive applications, ensuring minimal power wastage when in standby mode.
  • High Voltage Capability: This driver can handle supply voltages up to 60V, accommodating a broad range of power systems and ensuring reliable operation under varying conditions.
  • Robust Output Drive: The LTC1157CS8 can source up to 300mA and sink up to 600mA, providing strong gate drive for the MOSFETs and ensuring fast switching performance.
  • Logic Level Inputs: The device supports logic-level inputs compatible with various logic families, enabling easy integration with microcontrollers and other digital systems.
  • Protection Features: Built-in protection features include thermal shutdown and an under-voltage lockout (UVLO) to safeguard the device and connected components from adverse conditions.

Applications:

The LTC1157CS8 is well-suited for a variety of applications, including:

  • Automotive power distribution systems
  • Battery-powered devices
  • Power supply control and sequencing
  • High-side switching applications
  • Computer power management
  • Industrial control systems

With its robust design and comprehensive feature set, the LTC1157CS8 is an ideal choice for designers looking for a reliable and efficient solution to drive high-side power MOSFETs in their next project.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5922 $61.0674
40+ $2.9475 $117.9000
61+ $2.8554 $174.1794
84+ $2.7632 $232.1088
109+ $2.6712 $291.1608
145+ $2.3948 $347.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess