Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Count Rate 12MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1028197-CD4045BE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD4045BE CAD Model

Description

Overview of Texas Instruments CD4045BE

The CD4045BE is a versatile CMOS 21-Stage Binary Counter, expertly designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is part of the 4000 series, which is well-known for its robustness and ease of use in various electronic applications.

Key Features

  • High-Voltage Types (20V Rating): The CD4045BE can handle a wide range of power supply voltages, making it suitable for numerous digital applications.
  • Medium-Speed Operation: With its ability to perform well at moderate frequencies, this IC is ideal for applications that require a balance between speed and power consumption.
  • 21-Stage Ripple Carry Binary Counter: The device's binary counter has 21 stages, allowing it to count up to 2,097,151 (2<sup>21 - 1) pulses, which is useful for timing and counting applications.
  • Fully Static Operation: The CD4045BE can remain in a stable state without the need for a clock signal, which helps to reduce power consumption when the device is not actively counting.
  • Buffered Inputs and Outputs: Input and output buffering provide better noise immunity and output drive capability, facilitating easier integration into a variety of circuits.

Applications

The CD4045BE is well-suited for a wide range of applications, including:

  • Frequency division
  • Time delay generation
  • Counter/timer functions in computers and other digital systems
  • Sequential control systems
  • Automotive systems

Quality and Reliability

As with all Texas Instruments products, the CD4045BE is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Its standard DIP (Dual In-line Package) makes it easy to handle for prototyping and durable enough for long-term deployment in commercial and industrial equipment.

Conclusion

In conclusion, the CD4045BE by Texas Instruments is a reliable and functional binary counter IC that offers a blend of high-voltage operation, medium-speed performance, and static operation. Its ease of integration into various systems makes it a popular choice for designers and engineers looking for a dependable counting solution.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to €0.9473
ECAD model for CD4022BPW
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to €0.5921
ECAD model for CD74HCT193E
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HC160N
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.9337 €51.3540
135+ €0.7662 €103.4321
210+ €0.7422 €155.8599
285+ €0.7182 €204.6916
370+ €0.6943 €256.9033
495+ €0.6224 €308.0938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 91,800 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention