EN
  • EN
  • DE

N74F579N

Part No N74F579N
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description 8-bit bidirectional binary counter 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229271-N74F579N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F579N CAD Model

Description

The N74F579N, crafted by the renowned semiconductor manufacturer NXP, is a high-performance integrated circuit that serves as a crucial component in a wide array of electronic applications. This particular product is designed to be robust and reliable, ensuring that it meets the stringent requirements of both industrial and consumer electronics.

Key Features:

  • Logic Family: The N74F579N is part of the 74F series, which is known for its fast speeds and excellent power consumption characteristics. It operates within the fast TTL family, making it compatible with many other logic families and easy to integrate into existing systems.
  • Logic Type: This device is a Binary Counter, which is essential in digital circuits for counting purposes, frequency division, and other sequential logic applications.
  • Counting Sequence: It features an 8-bit up/down binary counter, providing flexible counting options for various applications.
  • Output Configuration: The N74F579N offers a Tri-State output, which allows the outputs to be set to a high impedance state. This is particularly useful for bus-oriented systems where multiple outputs need to share the same connection lines.
  • Supply Voltage: It operates at a typical supply voltage of 5V, which is standard for TTL devices, ensuring compatibility with a wide range of digital systems.
  • Packaging: The device comes in a standard DIP (Dual In-line Package), which is conducive for breadboard prototyping and socketed applications in commercial products.

Applications:

The versatile nature of the N74F579N makes it suitable for a multitude of applications. It is frequently utilized in digital counters, timers, and clocks, as well as in precision frequency generation and management systems. Its fast operation and reliability also make it a preferred choice for complex data processing, computing, and high-speed logic circuits.

Why Choose N74F579N?

With its robust performance and flexible design, the N74F579N from NXP stands out as a top choice for designers who require a dependable binary counter. Its compatibility with various logic families and ease of integration into multiple systems make it a versatile and essential component for a broad range of electronic projects.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess