EN
  • EN
  • DE

LE792388VQC

Part No LE792388VQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE QFN164
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Interface 2-Wire
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 164-QFN
Supplier Device Package 164-QFN (13x13)
Base Product Number LE792388
Standard Package 160 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 827497-LE792388VQC
Ultra Librarian 3D Model Ultra Librarian LE792388VQC CAD Model

Description

The LE792388VQC is a high-performance integrated circuit from Microchip Technology, designed to cater to the sophisticated needs of modern communication systems. This chip is a testament to Microchip's commitment to providing advanced solutions for the telecommunications industry, offering reliability, efficiency, and cutting-edge technology.

Key Features

  • High Integration: The LE792388VQC integrates multiple functions into a single chip, which helps in reducing the overall footprint of the final product and simplifies the design process for engineers.
  • Performance: Designed for high-speed operation, this chip ensures rapid data processing and communication, making it ideal for applications requiring swift and efficient performance.
  • Power Efficiency: Microchip Technology is known for its power-efficient designs, and the LE792388VQC is no exception. It operates with minimal power consumption, which is crucial for portable and battery-operated devices.
  • Reliability: The chip is manufactured to withstand harsh conditions and provide consistent performance over a wide range of temperatures and voltages, ensuring reliability in various applications.

Applications

The versatility of the LE792388VQC allows it to be used in a broad array of applications. It's particularly suited for use in:

  • Telecommunication infrastructure
  • Networking equipment
  • High-speed data transmission systems
  • Wireless communication modules
  • Industrial control systems

Quality and Support

Microchip Technology provides extensive support and documentation for the LE792388VQC, ensuring that designers and engineers can make the most of its features. Additionally, the chip is backed by Microchip's reputation for quality, with rigorous testing and quality control measures in place to guarantee performance and durability.

For developers looking to integrate the LE792388VQC into their designs, Microchip Technology offers evaluation boards and development kits to accelerate the design and testing process, ensuring a smooth path from concept to production.

In conclusion, the Microchip Technology LE792388VQC is a robust, high-performance chip that offers a blend of integration, efficiency, and reliability, making it an excellent choice for a wide range of advanced communication applications.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess