EN
  • EN
  • DE

DS21Q50LN

Part No DS21Q50LN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Function Transceiver
Interface E1
Number of Circuits 4
Supply Voltage (V) 3.14V ~ 3.47V
Current - Supply 230mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Includes AIS Alarms Detector and Generator, Loopback Functions, PRBS Generator / Detector, Remote Detector and Generator
Part Number Series DS21Q50
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814387-DS21Q50LN
Ultra Librarian 3D Model Ultra Librarian DS21Q50LN CAD Model

Description

The Maxim Integrated DS21Q50LN is a highly integrated quad E1/T1/J1 transceiver designed to meet the stringent requirements of communication applications. This transceiver is an essential component for telecommunications equipment, where it interfaces between the physical media and the digital processing units, providing reliable and efficient data transmission.

Key Features

  • Multi-Protocol Support: The DS21Q50LN supports E1, T1, and J1 protocols, making it versatile for a wide range of applications in different geographic regions.
  • Quad-Channel Integration: With four independent transceiver channels, this device allows for high-density designs, reducing the overall system cost and complexity.
  • Programmable Jitter Attenuator: The onboard jitter attenuator ensures signal integrity by reducing the effects of jitter on the received data streams.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21Q50LN operates with minimal power, making it suitable for power-sensitive applications.
  • Robust Clock Recovery: The device's advanced clock recovery circuitry ensures reliable operation even under varying line conditions, which is critical for maintaining communication quality.

Applications

  • Digital Loop Carrier Systems
  • Wireless Base Station Controllers
  • PBX Systems
  • Channel Banks
  • Integrated Access Devices

The DS21Q50LN transceiver is an excellent solution for designers looking to implement E1/T1/J1 interfaces in their telecommunications equipment. Maxim Integrated's commitment to quality and reliability ensures that this transceiver will perform to the highest standards, providing a solid foundation for communication networks.

Technical Specifications

The device operates over a single 3.3V power supply and features an industrial temperature range, making it suitable for deployment in a variety of environments. Additionally, it comes in a compact package, which is ideal for space-constrained applications.

For more detailed technical specifications, datasheets, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess