EN
  • EN
  • DE

SN105028

Part No SN105028
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Win Source Part Number 191215-SN105028
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN105028 CAD Model

Description

Product SN105028 from Texas Instruments (TI) is a high-performance, advanced integrated circuit (IC) designed to deliver unparalleled performance and efficiency.

  • Manufacturer: Texas Instruments
  • Type: Integrated Circuit (IC)
  • Technology: Latest semiconductor technology
  • Performance: High-speed
  • Power Consumption: Low
  • Frequency: Designed to operate @ high frequencies
  • Design: Robust
  • Conditions: Built to withstand harsh operating conditions
  • Integration Level: High
  • Compatibility: Wide range of systems
  • Power Efficiency: Consume minimal power

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess