EN
  • EN
  • DE

SN74LV4040APWT

Part No SN74LV4040APWT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY ASYNC 16TSSOP  /  Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing Asynchronous
Count Rate 95 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV4040
Other Names 296-28668-2,296-28668-1,-296-28668-1,-SN74LV4040APWTR,-SN74LV4040APWTG4R,296-SN74LV4040APWTTR,SN74LV4040APWTE4,2156-SN74LV4040APWT,296-28668-6,SN74LV4040APWTG4,296-SN74LV4040APWTDKR,-SN74LV4040APWTE4R,SN74LV4040APWT,TEXTISSN74LV4040APWT,-SN74LV4040APWTG4,296-28668-1,296-28668-2,-SN74LV4040APWTE4,SN74LV4040APWTE4,SN74LV4040APWTG4,296-SN74LV4040APWTCT,296-28668-6
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258938-SN74LV4040APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV4040APWT CAD Model

Description

SN74LV4040APWT by Texas Instruments

The SN74LV4040APWT is a high-performance, 12-stage binary counter from Texas Instruments, renowned for its precision and durability in a variety of electronic applications. This advanced integrated circuit (IC) is part of the 74LV family, which stands for Low-Voltage CMOS logic, operating at a voltage range of 2V to 5.5V. This makes it an excellent choice for battery-operated and low-power systems.

One of the key features of the SN74LV4040APWT is its ability to handle high-speed operations while maintaining low power consumption. Its maximum clock frequency can reach up to 160 MHz at 5V, which allows it to perform counting operations rapidly, making it suitable for high-speed data processing tasks.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 16 pins, designated by the 'PW' in its part number, and it is provided in tape and reel packaging, indicated by the 'T' suffix. This packaging is optimized for automated assembly processes, ensuring efficient manufacturing and reduced production times.

With the capability to count up to 4096 (2<sup>12) different states, the SN74LV4040APWT is versatile and can be used in a wide array of applications, including frequency division, time delay generation, and as a component in programmable counters. The counter advances on the negative-going transition of the clock signal, which provides precise control over timing operations.

Furthermore, the SN74LV4040APWT is equipped with additional features such as a clear function, which allows the user to reset the counter to zero asynchronously, regardless of the clock input. This feature is critical for initializing the counter state in systems that require a defined startup condition.

In summary, the SN74LV4040APWT from Texas Instruments is a reliable and efficient solution for designers looking for a low-voltage, high-speed binary counter. Its ease of integration, combined with its low power consumption and high-frequency operation, makes it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,476 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess