EN
  • EN
  • DE

TPS659119AIPFPRQ1

Part No TPS659119AIPFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Automotive Integrated Power-Management Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1273080-TPS659119AIPFPRQ1
Manufacturer Homepage www.ti.com
Family Name TPS659119-Q1
Introduction Date December 19, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659119AIPFPRQ1 CAD Model

Description

The TPS659119AIPFPRQ1 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed specifically for automotive applications. This advanced PMIC is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power supply solutions for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Multi-Channel Power Management: The TPS659119AIPFPRQ1 features a combination of step-down converters, low-dropout regulators (LDOs), and a real-time clock (RTC), providing a versatile power solution for complex automotive systems.
  • High Efficiency: This PMIC is designed for high efficiency, which is critical for reducing heat generation and improving the reliability of automotive electronics.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for various automotive battery configurations and ensuring consistent performance across different driving conditions.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal protection features to safeguard against potential damage from electrical anomalies.
  • Automotive Grade: The TPS659119AIPFPRQ1 is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures that the PMIC can withstand the harsh conditions of the automotive environment.

Applications

The PMIC's robust design and comprehensive feature set make it an ideal choice for a variety of automotive applications, including:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Automotive Instrument Clusters

Technical Specifications

  • Package: 80-VQFN
  • Operating Temperature Range: -40°C to +105°C
  • Compliance with ISO 26262 standards

Overall, the TPS659119AIPFPRQ1 by Texas Instruments is a sophisticated solution for powering the next generation of automotive electronics, offering designers a combination of performance, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9294 $51.7176
10+ $10.6088 $106.0880
15+ $10.2773 $154.1595
21+ $9.9457 $208.8597
27+ $9.6142 $259.5834
35+ $8.6196 $301.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess