The DMN32D2LDF-7-80 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) from the reputable manufacturer Diodes Incorporated. This MOSFET is designed to deliver efficient power management and signal processing in a wide range of electronic applications. Its compact form factor and low on-resistance make it an ideal choice for space-constrained and power-sensitive designs.
Key Features
- Low On-Resistance: The DMN32D2LDF-7-80 boasts an extremely low on-resistance, which translates into reduced power loss and improved efficiency during operation.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-frequency operations with ease, making it suitable for a variety of high-speed circuits.
- Dual N-Channel: The dual N-channel configuration allows for flexibility in design, enabling the creation of more compact and efficient circuit layouts.
- Surface-Mount Package: Housed in a small PowerDI3333-8 package, the DMN32D2LDF-7-80 is optimized for surface-mount technology (SMT), ensuring a streamlined manufacturing process and a reduced footprint on printed circuit boards (PCBs).
- Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-conscious applications.
Applications
The versatility of the DMN32D2LDF-7-80 allows it to be used in a broad array of applications, including but not limited to:
- Power Management Circuits
- DC-DC Converters
- Motor Drives
- Battery Management Systems
- Load Switches
- Switching Regulators
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
7.7A
Power Dissipation (P<sub>D)
2.5W
R<sub>DS(on)
24mΩ @ V<sub>GS = 10V
With its robust performance and environmental compliance, the DMN32D2LDF-7-80 from Diodes Incorporated stands out as a superior choice for designers seeking to enhance the efficiency and reliability of their electronic systems.