EN
  • EN
  • DE

SN74F163ADBRE4

Part No SN74F163ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT BIN SYNC 16-SSOP  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 100 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number SN74F16
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258997-SN74F163ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74F163ADBRE4 CAD Model

Description

The SN74F163ADBRE4, manufactured by Texas Instruments, is a high-performance, synchronous 4-bit binary counter designed for use in a wide array of digital applications. This integrated circuit is part of the F-series logic family, known for its fast speeds and reliable operation. It is specifically engineered to deliver precise counting sequences in synchronization with a clock signal, making it an essential component for timing and computational tasks.

Key Features

  • Fully Synchronous Operation: The counter operations, including counting, are fully synchronized with the clock cycle, ensuring reliable and predictable timing for all counting sequences.
  • Clear Function: A dedicated clear function allows for the immediate resetting of the counter to zero, which can be triggered asynchronously to initialize or reset the counting process as needed.
  • Parallel Load Capability: Users can load 4-bit data into the counter in parallel, enabling quick initialization and setting of the counter to a specific value.
  • Cascadable Design: Multiple SN74F163ADBRE4 devices can be connected in series to create extended bit counters, offering flexibility for various counting ranges and applications.
  • Edge-Triggered Counting: The counter advances on the positive edge of the clock signal, which helps in reducing the possibility of counting errors and increases the reliability of the device.
  • Standardized Pin Configuration: The device comes in a DB (SSOP) package, ensuring compatibility with standard surface-mount technology and easy integration into circuit designs.

Applications

With its robust feature set, the SN74F163ADBRE4 is suitable for a variety of applications that require precise counting and timing, such as:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequence generators
  • Industrial control systems
  • Computing and data processing equipment

The SN74F163ADBRE4's combination of synchronous operation, parallel load capability, and clear function, along with its ability to be cascaded, makes it a versatile and dependable choice for designers and engineers looking to implement reliable counting solutions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess