EN
  • EN
  • DE

74HC4040

Part No 74HC4040
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description 12-stage binary ripple counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131784-74HC4040
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4040 CAD Model

Description

NXP 74HC4040 12-stage Binary Ripple Counter

The NXP 74HC4040 is a high-speed Si-gate CMOS device that serves as a 12-stage binary ripple counter. This integrated circuit (IC) is designed to provide reliable and efficient counting operations in a wide range of digital applications. Its robust design and compatibility with TTL (Transistor-Transistor Logic) make it a versatile choice for designers looking to implement timing and counting solutions in their electronic projects.

Key Features:

  • 12-stage Counter: The 74HC4040 has 12 ripple-carry binary counter stages, allowing for a wide count range.
  • High-Speed Operation: This device operates at high speeds, making it suitable for fast systems and quick signal processing tasks.
  • Low Power Consumption: Designed with CMOS technology, it consumes minimal power, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: It can function within a range of 2.0 to 6.0 volts, accommodating various power supply levels.
  • Output Capability: Standard outputs are capable of driving 10 LSTTL loads, which means it can directly interface with TTL logic with ease.
  • Multiple Package Options: The 74HC4040 is available in multiple package options, including DIP, SO, and TSSOP, providing flexibility for different PCB layouts.

Applications:

The 74HC4040 is widely used in digital electronics where counting functionality is necessary. Its applications span across various fields such as:

  • Time Delay Circuits
  • Frequency Dividers
  • Counter/Timer Devices
  • Sequential State Machines
  • General Digital Logic Applications

With its ease of integration and high reliability, the NXP 74HC4040 is a go-to component for designers and engineers looking to build sophisticated digital systems. Whether you're working on a simple timer or a complex sequential logic circuit, the 74HC4040 provides a solid foundation for your counting and timing needs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4354 $58.7790
325+ $0.3581 $116.3825
500+ $0.3465 $173.2500
690+ $0.3350 $231.1500
890+ $0.3246 $288.8940
1,195+ $0.2911 $347.8645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess