Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 091622-MCP23008T-E/ML
Family Name MCP23008
Introduction Date December 16, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23008T-E/ML CAD Model

Description

Microchip Technology MCP23008T-E/ML Overview

The MCP23008T-E/ML is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional input/output (I/O) ports for microcontrollers via the two-wire I²C-compatible serial interface. This compact, surface-mount device is part of Microchip's MCP23008 series and comes in a 16-lead QFN (ML) package, making it suitable for space-constrained applications.

The MCP23008T-E/ML offers a convenient solution for applications that require additional I/Os or where I/O pins on the microcontroller are limited. It is particularly useful in applications such as home automation, industrial control, and automotive systems where the expansion of I/Os can significantly enhance the functionality of the system.

Key Features

  • Interface: I²C-compatible serial interface that operates at clock frequencies up to 400 kHz, allowing for easy integration with most microcontrollers.
  • Ports: Eight individually addressable I/Os that can be configured as an input or output, providing flexibility in controlling external devices.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller when an input state has changed, improving system responsiveness and efficiency.
  • Input Polarity Inversion: The ability to invert the polarity of the input port data without affecting the actual pin state, which simplifies software data management.
  • Addressing: Three hardware address pins to configure up to eight devices on the same bus, allowing for up to 64 I/Os on a single I²C bus.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, accommodating various logic levels and power supplies.
  • Extended Temperature Range: The device is rated for operation over the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The MCP23008T-E/ML is ideal for expanding I/O capabilities in a broad array of applications, including but not limited to:

  • Remote I/O
  • Sensor interfacing
  • Power management
  • Industrial control systems
  • Home automation systems
  • Automotive electronics

By integrating the MCP23008T-E/ML into your design, you can enhance the I/O capability of your system with minimal impact on the size and complexity of your PCB layout.

You May Also Be Interested in

Maxim Integrated
I2C Interface 100kHz 5.5V Automotive 20-Pin SSOP T/R / IC I/O EXPANDER I2C 8B 20SSOP
Lowest to $10.9684
ECAD model for MAX7328AAP+T
Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin QFN EP Tube / IC I/O EXPANDER SPI 8B 20QFN
Lowest to $2.6102
ECAD model for MCP23S08-E/ML
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TSSOP / IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.6446
ECAD model for MAX7318AUG+
Microchip Technology
IC I/O EXPANDER I2C 16B 28SDIP
Lowest to $3.9786
ECAD model for MCP23016-I/SP
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin QSOP / IC I/O EXPANDER I2C 8B 24QSOP
Need more? Email Us
ECAD model for MAX7324AEG+
Microchip Technology
IC I/O EXPANDER I2C 16B 28SOIC
Lowest to $1.9395
ECAD model for MCP23017T-E/SO
Microchip Technology
IC I/O EXPANDER I2C 8B 20QFN
Lowest to $1.4364
ECAD model for MCP23008T-E/ML
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin SSOP T/R
Lowest to $2.1452
ECAD model for PCA9554DB,118
Microchip Technology
IC I/O EXPANDER CAN 8B 14SOIC
Lowest to $9.7526
ECAD model for MCP25050-E/SL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4364 $50.2740
75+ $1.3455 $100.9125
120+ $1.3000 $156.0000
170+ $1.2091 $205.5470
215+ $1.1637 $250.1955
270+ $1.1182 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention