EN
  • EN
  • DE

MCP23S08T-E/ML

Part No MCP23S08T-E/ML
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 8B 20QFN  /  I/O Expander 8 SPI 10 MHz 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Microchip Technology
Package Tape & Reel
Number of I/O 8
Interface SPI
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number MCP23S08
Other Names MCP23S08T-E/MLDKR,MCP23S08T-E/ML,MCP23S08T-E/MLCT,MCP23S08T-E/MLTR
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261064-MCP23S08T-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP23S08T-E/ML CAD Model

Description

Microchip Technology MCP23S08T-E/ML

The MCP23S08T-E/ML is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional I/O capabilities to microcontroller-based systems via the Serial Peripheral Interface (SPI). This compact, surface-mount device comes in a 16-pin QFN (ML) package, making it suitable for space-constrained applications.

With the MCP23S08T-E/ML, users can benefit from an expanded I/O port that interfaces with the host controller through a high-speed SPI connection. This is particularly useful when the number of I/O pins on the microcontroller is insufficient for the needs of the application or when there is a necessity to control additional devices such as LEDs, switches, or sensors.

Key Features:

  • Expandability: Provides eight additional general-purpose I/O pins that can be individually configured as input or output, allowing for a flexible integration into a variety of electronic projects.
  • High-Speed SPI Interface: Offers fast data transfer rates, which is essential for applications requiring quick I/O expansions and real-time responsiveness.
  • Configurable Polarity: Input polarity inversion feature allows users to adapt the I/O expander to their specific needs, ensuring compatibility with a wide range of input devices.
  • Interrupt Output: Includes an interrupt output pin that can be activated when an input state changes, providing an efficient way for the host controller to detect input events without constant polling.
  • Addressable: Up to eight devices can share the same SPI bus, thanks to three hardware address pins, making it possible to add up to 64 additional I/Os.
  • Low Standby Current: Ideal for battery-operated applications due to its low power consumption when in standby mode.
  • Extended Temperature Range: Operates across an industrial temperature range, making it suitable for use in harsh environments.

The MCP23S08T-E/ML is a reliable and cost-effective solution for system designers looking to increase the I/O capacity of their microcontroller-based systems without significant redesign. Its ease of use, combined with Microchip's reputation for quality, make it an excellent choice for both prototyping and production-scale applications.

Whether you're developing consumer electronics, industrial controls, or Internet of Things (IoT) devices, the MCP23S08T-E/ML provides the functionality and flexibility needed to create sophisticated, multi-featured products.

You May Also Be Interested in

Nexperia USA Inc.
I2C
Lowest to $23.2836
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8624 $51.5232
43+ $2.3487 $100.9941
66+ $2.2753 $150.1698
91+ $2.2019 $200.3729
118+ $2.1285 $251.1630
158+ $1.9083 $301.5114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,473 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess