EN
  • EN
  • DE

MIC2127AYML-TR

Part No MIC2127AYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16VQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Hyper Speed Control®
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 75V
Frequency - Switching 200kHz ~ 800kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2127
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336814-MIC2127AYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2127AYML-TR CAD Model

Description

Microchip Technology's MIC2127AYML-TR Step-Down Regulator

The MIC2127AYML-TR from Microchip Technology is a high-performance, synchronous step-down regulator designed for advanced power management in a variety of applications. This compact, integrated circuit is engineered to deliver a continuous output current up to 2A with excellent efficiency and thermal performance, making it an ideal solution for space-constrained environments.

Key Features:

  • High Efficiency: The MIC2127AYML-TR offers up to 95% efficiency, which helps in reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.8V to 5.5V, allowing for flexible use in various circuit designs.
  • Wide Input Voltage Range: The device operates with an input voltage range of 4.5V to 26V, accommodating a broad spectrum of power sources.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), enhancing system reliability.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the regulator from operating at insufficient input voltages, which could otherwise lead to unstable performance.
  • Compact Package: The MIC2127AYML-TR comes in a small 20-pin 4mm x 4mm QFN package, making it suitable for compact PCB layouts.

Applications:

The MIC2127AYML-TR is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Portable Electronics
  • Automotive Applications

With its robust feature set and flexible design options, the MIC2127AYML-TR step-down regulator is an excellent choice for designers looking to optimize power efficiency and performance in their next project. Microchip Technology's commitment to quality ensures that this regulator will provide reliable and consistent operation, making it a trusted component for any power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess