EN
  • EN
  • DE

LT8210IUJ#PBF

Part No LT8210IUJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V BUCK/BOOST CTLR WITH PASS-T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000601-LT8210IUJ#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -DC DC Switching Controllers
Package Tube
Package / Case 40-WFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 40-QFN (6x6)
Operating Temperature -40°C ~ 125°C (TJ)
Topology Buck-Boost
Function Step-Up/Step-Down
Ultra Librarian 3D Model Ultra Librarian LT8210IUJ#PBF CAD Model

Description

The LT8210IUJ#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver precision, efficiency, and versatility in a wide range of power supply applications. This advanced power management IC is well-suited for industrial, automotive, and communication systems that require stable and efficient voltage conversion.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range, accommodating various sources of power and ensuring compatibility with a broad spectrum of applications.
  • High Efficiency: With its synchronous rectification and advanced design, the LT8210IUJ#PBF achieves high efficiency, reducing power loss and heat generation, which is crucial for reliability and longevity in demanding environments.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, optimizing performance for their particular application.
  • Robust Thermal Performance: The package is designed to enhance thermal performance, ensuring operation within safe temperature ranges even under high load conditions.
  • Multiple Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, safeguarding the circuitry from potential damage due to abnormal operating conditions.

Applications

  • Power supplies for industrial systems
  • Automotive electronics
  • Telecommunications equipment
  • Datacom and storage systems
  • High-density distributed power systems

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number LT8210IUJ#PBF Package / Case QFN-40 Minimum Input Voltage Specified by Manufacturer Maximum Input Voltage Specified by Manufacturer Output Voltage Adjustable Switching Frequency Adjustable Operating Temperature Specified by Manufacturer

For detailed technical specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9294 $57.8588
5+ $23.7369 $118.6845
7+ $22.9951 $160.9657
9+ $22.2534 $200.2806
12+ $21.5116 $258.1392
16+ $19.2863 $308.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess