EN
  • EN
  • DE

AP6700-SNG-7

Part No AP6700-SNG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348897-AP6700-SNG-7
Ultra Librarian 3D Model Ultra Librarian AP6700-SNG-7 CAD Model

Description

The AP6700-SNG-7 is a high-performance, energy-efficient step-down converter from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This advanced power management integrated circuit (IC) is designed to meet the stringent power requirements of modern electronic devices while maintaining a compact footprint, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The AP6700-SNG-7 boasts a high efficiency rate, which reduces power loss during operation and extends battery life in portable devices.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage, providing design flexibility to cater to a wide range of applications and power needs.
  • Low Standby Current: It features a low standby current consumption, which is crucial for battery-powered devices, minimizing power drain when in idle or standby mode.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing overheating and potential damage to the IC and the device it powers.
  • Frequency Synchronization: With frequency synchronization capability, the AP6700-SNG-7 can be used in systems with multiple ICs to minimize electromagnetic interference (EMI) and optimize system performance.

Applications

The AP6700-SNG-7 is designed for a wide range of applications, particularly where power efficiency and space are critical. It is well-suited for:

  • Portable and battery-powered devices
  • Set-top boxes
  • Networking systems
  • Consumer electronics
  • Point-of-load conversions in distributed power systems

Product Specifications

With a compact 7-pin package, the AP6700-SNG-7 provides a practical solution for designers looking to implement a reliable power converter without sacrificing board space. The device operates over a wide input voltage range and is capable of delivering a continuous output current, ensuring stable performance across various load conditions.

For those seeking a high-efficiency power solution that combines performance with design flexibility, the AP6700-SNG-7 from Diodes Incorporated represents a premium choice in today's market.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess