EN
  • EN
  • DE

LTC3265IFE#TRPBF

Part No LTC3265IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) -Vin, 2Vin
Voltage - Output (Max) -
Current - Output 100mA
Frequency - Switching 50kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378960-LTC3265IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3265IFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3265IFE#TRPBF Overview

The LTC3265IFE#TRPBF is a high-performance, low-noise dual polarity power supply from Analog Devices Inc., a leading company in the semiconductor industry. This integrated circuit is designed to convert a single positive input voltage into both a positive and negative output voltage, making it an ideal choice for applications that require a dual rail power supply with minimal noise and ripple.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 32V, accommodating a variety of power sources.
  • Dual Outputs: It provides two outputs: a positive voltage up to +32V and a negative voltage down to -32V, with an output current of up to 100mA for each channel.
  • Low Noise: The LTC3265IFE#TRPBF features low noise operation, making it suitable for sensitive analog circuits and precision applications.
  • Integrated Charge Pump: The device includes an inverting charge pump with dual matched capacitive multipliers, enhancing performance and efficiency.
  • Adjustable Output: Output voltages can be adjusted using external resistors, providing design flexibility.
  • Thermal Protection: It comes with thermal shutdown protection to prevent damage from overheating.
  • Robust Packaging: The LTC3265IFE#TRPBF is available in a 16-lead TSSOP package with an exposed pad for enhanced thermal performance.

Applications

The LTC3265IFE#TRPBF is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Power Supplies
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Operational Amplifier Power Supplies
  • Data Acquisition Systems

With its robust design and versatile features, the LTC3265IFE#TRPBF from Analog Devices Inc. is a reliable choice for engineers and designers looking to create stable and efficient dual polarity power solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7688 $59.3064
7+ $16.2205 $113.5435
10+ $15.7136 $157.1360
14+ $15.2068 $212.8952
18+ $14.6999 $264.5982
23+ $13.1792 $303.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess