EN
  • EN
  • DE

MAX1518BETJ+T

Part No MAX1518BETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV TFT-LCD 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.6 V to 6.5 V
Number of Outputs 1
Output Voltage 2.6 V to 13 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 112010-MAX1518BETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1518BETJ+T CAD Model

Description

MAX1518BETJ+T: High-Performance TFT-LCD Power Supply from Maxim Integrated

The MAX1518BETJ+T is a state-of-the-art TFT-LCD power supply IC designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact, high-efficiency integrated circuit is engineered to meet the stringent power requirements of thin-film transistor liquid-crystal displays (TFT-LCDs) used in a wide range of applications, from laptops and monitors to portable devices and multimedia systems.

Maxim Integrated's MAX1518BETJ+T incorporates a triple-output power supply in a single chip, which includes two high-performance, step-up regulators and a positive linear regulator. These are specifically tailored to generate the supply voltages required for TFT-LCD panels, namely the source driver voltage (V<SUB>AVDD), the gate-on voltage (V<SUB>GH), and the gate-off voltage (V<SUB>GL).

The device features a high-frequency switching operation at 1.2MHz, which allows the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint and component cost on the PCB. Moreover, the MAX1518BETJ+T offers excellent load and line regulation, ensuring stable performance and consistent picture quality even under varying power supply conditions.

Additional features of this power supply IC include thermal shutdown protection, which safeguards the device against overheating, and under-voltage lockout (UVLO) to ensure proper operation under low input voltage conditions. Its soft-start capability minimizes inrush current during startup, thus preventing potential damage to the delicate LCD panel components.

With its integrated power MOSFETs and high level of integration, the MAX1518BETJ+T simplifies design, reduces external component count, and accelerates time-to-market for TFT-LCD panel manufacturers. The device is available in a compact, 32-pin TQFN package with a lead(Pb)-free/RoHS-compliant finish, making it a suitable choice for environmentally sensitive applications.

Overall, the MAX1518BETJ+T from Maxim Integrated represents a reliable and efficient solution for powering the next generation of TFT-LCD panels, delivering high performance, reduced board space, and lower system costs.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7094 $59.8290
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess