EN
  • EN
  • DE

JANTX2N6274

Part No JANTX2N6274
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 50A TO-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/514
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 50A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 10A, 50A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 20A, 4V
Power - Max 250W
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AE
Manufacturer Package TO-3
Win Source Part Number 762283-JANTX2N6274
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 2N6274
Introduction Date April 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian JANTX2N6274 CAD Model

Description

The JANTX2N6274 is a silicon NPN power transistor manufactured by Microsemi Corporation. This transistor is designed and tested to meet stringent military specifications (JANTX) for high-reliability applications. It is commonly used in power switching, amplification, and motor control circuits in military, aerospace, and industrial equipment.

Applications:

  • Power switching: Used in switching regulators, inverters, and DC-DC converters.
  • Amplification: Provides high-gain amplification in audio and RF circuits.
  • Motor control: Drives motors in various applications, such as robotics and industrial automation.
  • Solenoid drivers: Controls solenoids in electromechanical systems.
  • Power supplies: Used as a switching element in power supplies.

Features:

  • NPN Transistor: Provides a specific polarity for circuit design.
  • JANTX Qualified: Manufactured and tested to meet stringent military specifications.
  • High Voltage Rating: Withstands high voltage levels.
  • High Current Rating: Handles high current loads.
  • Low Saturation Voltage: Minimizes power dissipation.
  • Fast Switching Speed: Enables efficient switching operation.

Benefits:

  • Efficient Power Conversion: Low saturation voltage and fast switching speed reduce power losses.
  • Reliable Operation: Designed for long-term, dependable performance in harsh environments.
  • Circuit Protection: Protects circuits from overcurrent and overvoltage conditions.
  • Improved Circuit Performance: High gain and fast switching speed optimize circuit operation.
  • High-Quality Component: Manufactured to meet stringent quality standards.

Additional Details:

The JANTX2N6274 is typically packaged in a TO-3 or similar hermetically sealed package. Key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Consult the datasheet for precise specifications and application guidelines. Proper heat sinking is essential for reliable operation at high power levels.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess