EN
  • EN
  • DE

UNR5112J0L

Part No UNR5112J0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399595-UNR5112J0L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR5112J0L CAD Model

Description

The UNR5112J0L is a thick film chip resistor designed and manufactured by Panasonic. It is known for its reliable performance and stability in a variety of electronic applications. Its compact size and robust construction make it well-suited for use in densely populated circuit boards and harsh operating environments.

Applications

  • Consumer electronics, including smartphones, digital cameras, and audio equipment
  • Industrial control systems and measurement devices
  • Automotive electronics, such as engine control units and sensor interfaces
  • Medical equipment, including patient monitoring systems and diagnostic tools
  • Power supplies and voltage regulators

Features

  • High stability and reliability
  • Compact size
  • Thick film construction
  • Excellent temperature coefficient of resistance (TCR)
  • Lead-free terminations
  • RoHS compliant

Benefits

  • Precise resistance: Ensures accurate circuit performance.
  • Stable operation: Maintains resistance value over a wide range of temperatures and operating conditions.
  • Space-saving design: Allows for miniaturization of electronic products.
  • Environmentally friendly: Complies with RoHS standards.
  • Reliable performance: Reduces the risk of component failure.
  • Wide operating temperature range: Suitable for a variety of environmental conditions.

Additional Details

The UNR5112J0L resistor is available in a variety of resistance values and tolerance ratings. Key specifications include power rating, voltage rating, and operating temperature range. Its thick film construction offers excellent mechanical strength and resistance to environmental factors. The lead-free terminations ensure compatibility with modern soldering processes and environmental regulations. The resistor is typically packaged on tape and reel for automated assembly.

You May Also Be Interested in

Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess