EN
  • EN
  • DE

LTC3871ILXE#PBF

Part No LTC3871ILXE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BST SYN 48LQFP / Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 48-eLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tray
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 2
Output Phases Programmable
Voltage - Supply (Vcc/Vdd) 1.2V ~ 100V
Frequency - Switching 60kHz ~ 460kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-eLQFP (7x7)
Base Product Number LTC3871
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338602-LTC3871ILXE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3871ILXE#PBF CAD Model

Description

Product Overview: LTC3871ILXE#PBF

The LTC3871ILXE#PBF is a high-performance, synchronous step-down DC/DC controller designed by Analog Devices Inc. This advanced controller is engineered to drive all N-channel power MOSFET stages, which makes it ideal for high-efficiency power conversion applications. The product is part of LTC3871 series, renowned for its robustness and versatility in managing power requirements for a wide range of electronic systems.

Key Features

  • Wide Input Voltage Range: The controller operates over a 4.5V to 38V input voltage range, making it suitable for a variety of supply sources, including industrial, automotive, and telecommunication systems.
  • Output Voltage: The output voltage can be set from 0.8V up to 24V, which ensures compatibility with modern low-voltage power rails and the flexibility to cater to a broad range of applications.
  • Efficiency: The LTC3871ILXE#PBF features a high efficiency design that includes low quiescent current and a powerful 1.1Ω on-chip gate drivers, which help minimize power losses.
  • Phase-Lockable Fixed Frequency: Its operating frequency can be set between 250kHz to 770kHz and can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference.
  • Current Mode Operation: It provides excellent line and load transient response with current mode control.
  • Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the reliability and longevity of the controller and the overall system.

Applications

The LTC3871ILXE#PBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3871ILXE#PBF is no exception. It is available in a thermally enhanced 38-lead TSSOP package with exposed pad for improved thermal performance. This product is RoHS compliant and manufactured to meet the highest industry standards, ensuring both performance and reliability for critical applications.

Whether you are designing a new power system or upgrading an existing one, the LTC3871ILXE#PBF from Analog Devices Inc. offers the performance, efficiency, and reliability required to meet the needs of today's demanding power applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess