EN
  • EN
  • DE

LTC3630AIMSE#TRPBF

Part No LTC3630AIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 500MA 16MSOP / Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 0.8V (1.8V, 3.3V, 5V)
Voltage - Output (Max) 76V
Current - Output 500mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3630
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3630AIMSE#TRPBF-ND,LTC3630AIMSE#TRPBFTR,LTC3630AIMSE#TRPBFCT,-2735-LTC3630AIMSE#TRPBFCT,LTC3630AIMSE#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1317361-LTC3630AIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3630AIMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3630AIMSE#TRPBF High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC3630AIMSE#TRPBF is a high-performance step-down DC/DC converter from Analog Devices Inc., designed to meet a broad range of power supply requirements with exceptional efficiency and low noise characteristics. This advanced converter is capable of delivering up to 500mA of continuous output current from a wide input voltage range of 4.5V to 45V, making it an ideal choice for various applications, including automotive, industrial control, telecommunications, and portable battery-powered devices.

The device utilizes a high efficiency synchronous rectification topology, which significantly reduces power losses and improves overall system efficiency, especially beneficial in battery-operated systems where extended battery life is crucial. The LTC3630AIMSE#TRPBF also features a low quiescent current, further enhancing its efficiency in standby and low power modes.

With its integrated low RDS(ON) switches, the converter achieves a peak efficiency of up to 95%, minimizing the heat generated during operation and negating the need for bulky heatsinks in most applications. The device operates at a fixed frequency of 500kHz, allowing the use of small, low-cost inductors and capacitors, thus reducing the overall solution footprint and bill of materials cost.

The LTC3630AIMSE#TRPBF includes a range of built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under adverse conditions. Additionally, its low dropout operation ensures continued regulation even with a narrow input-to-output voltage differential.

For design flexibility, the converter offers selectable Burst Mode® operation, which is ideal for applications requiring maximum efficiency at light loads. It also provides a precise 0.8V reference voltage for accurate output voltage regulation. The device is available in a thermally enhanced 12-lead MSOP package, which is RoHS compliant and designed for high-temperature environments up to 125°C.

With its robust feature set and high-performance capabilities, the LTC3630AIMSE#TRPBF from Analog Devices Inc. stands out as a versatile and efficient solution for a wide array of power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6504 $58.2520
11+ $9.5593 $105.1523
17+ $9.2606 $157.4302
23+ $8.9618 $206.1214
29+ $8.6631 $251.2299
39+ $7.7669 $302.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess