EN
  • EN
  • DE

ADP3335ACP-5-REEL7

Part No ADP3335ACP-5-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC Reg Ldo 5V 500MA 8-LFCSP Tr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Nominal Supply Current 10 mA
Number of Pins 8
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Win Source Part Number 1043685-ADP3335ACP-5-REEL7
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3335ACP-5-REEL7 CAD Model

Description

ADP3335ACP-5-REEL7 - High-Accuracy, Low-Dropout Linear Regulator

The ADP3335ACP-5-REEL7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., which delivers a fixed 5V output from a wide input voltage range. Designed to cater to a variety of applications, this regulator is an ideal choice for precision voltage regulation tasks where stability and reliability are paramount.

This device is part of Analog Devices' commitment to providing power management solutions that combine high accuracy, low noise, and ease of use. The ADP3335ACP-5-REEL7 is especially suitable for high-performance microprocessors, DSPs, and FPGAs that require a stable voltage supply for optimal operation.

Key Features:

  • Output Voltage: Fixed 5V output, suitable for a range of digital circuits and components.
  • High Accuracy: Ensures precise voltage regulation, which is crucial for sensitive electronic components.
  • Low Dropout Voltage: Capable of maintaining output regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Output Current: The device can supply up to 500 mA of output current, accommodating a broad range of power requirements.
  • Thermal Overload Protection: Built-in safety feature that protects the device from damage due to overheating.
  • Short-Circuit Protection: Additional protection mechanism that guards against circuit damage in the event of a short.
  • Low Noise: Provides a clean power supply, minimizing interference in sensitive applications.
  • Packaging: Supplied in a 7-inch reel, facilitating automated manufacturing processes.

The ADP3335ACP-5-REEL7 is packaged in a compact form factor, making it easy to integrate into space-constrained designs. Its robust feature set ensures that it meets the stringent requirements of modern electronic systems, providing a reliable and stable power source.

With its combination of high accuracy, low noise, and comprehensive protection features, the ADP3335ACP-5-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess