EN
  • EN
  • DE

LT3790EFE

Part No LT3790EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REGULATOR / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-TSSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.7V ~ 60V
Frequency - Switching 200kHz ~ 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LT3790
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339001-LT3790EFE
Ultra Librarian 3D Model Ultra Librarian LT3790EFE CAD Model

Description

Analog Devices Inc. Product Overview: LT3790EFE

The LT3790EFE is a high-performance DC/DC controller from Analog Devices Inc., designed to regulate a constant-current or constant-voltage and is capable of operating as a buck, boost, or buck-boost converter. This versatile component is well-suited for a variety of demanding applications, including automotive, industrial, and telecommunications power systems.

Efficient Power Conversion

The LT3790EFE boasts an efficient power conversion architecture that enables it to deliver high power outputs with minimal loss, making it an excellent choice for energy-sensitive applications. With its wide input voltage range, the LT3790EFE can manage a variety of power sources, from single-cell batteries to multiple battery stacks and even high-voltage power supplies.

Advanced Feature Set

This innovative controller includes a range of advanced features that enhance its performance and ease of use. It offers a fixed frequency, current mode control with a programmable frequency from 100kHz to 1MHz, which helps designers optimize efficiency while reducing external component size. The LT3790EFE also integrates a powerful 1.1Ω N-channel MOSFET gate driver, which simplifies the design and improves the overall system reliability.

Robust Protection Mechanisms

Protection features of the LT3790EFE include input and output overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the longevity and safety of the end application. The device's ability to seamlessly transition between regulation modes without performance degradation is especially critical in systems where input voltage can vary widely.

Package and Environmental Specifications

The LT3790EFE is offered in a thermally enhanced TSSOP-38 package, which is designed to handle high thermal loads and is suitable for high-temperature environments. This product is also compliant with various environmental standards, ensuring its reliability and robustness in harsh conditions.

Conclusion

Overall, the LT3790EFE from Analog Devices Inc. stands out as a highly integrated and efficient solution for complex power management challenges. Its ability to deliver precise power regulation, coupled with its robust protection features and flexible design options, makes it a top choice for engineers looking to enhance their power system's performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2817 $51.4085
12+ $8.4363 $101.2356
19+ $8.1726 $155.2794
26+ $7.9090 $205.6340
33+ $7.6454 $252.2982
44+ $6.8545 $301.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,584 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess