EN
  • EN
  • DE
  • IT

NCP81101AMNTXG

Part No NCP81101AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer ON Semiconductor
Win Source Part Number 333085-NCP81101AMNTXG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81101AMNTXG CAD Model

Description

ON Semiconductor NCP81101AMNTXG Overview

The NCP81101AMNTXG is a high-performance, multi-phase buck controller designed by ON Semiconductor to meet the demanding power requirements of modern microprocessors, graphics processors, and other high-power density applications. This advanced power management integrated circuit (PMIC) is optimized for efficiency, reliability, and precision, ensuring that your electronic devices operate at their peak performance.

Key Features

  • Voltage Regulation: The NCP81101AMNTXG provides precise voltage regulation with adaptive voltage positioning (AVP) and active voltage positioning (AVP2.0), which helps to maintain system stability under dynamic load conditions.
  • Multi-Phase Operation: This controller supports multi-phase operation, which distributes the load across multiple channels, reducing the stress on individual components and enhancing overall system efficiency and thermal performance.
  • High-Efficiency: With integrated MOSFET drivers and support for low-resistance, high-frequency inductors, the NCP81101AMNTXG offers high efficiency, which translates to less heat generation and improved system longevity.
  • Programmable Features: The device includes a range of programmable features such as switching frequency, over-current protection, and power-saving modes, allowing for customization to specific application requirements.
  • Protection Circuits: The NCP81101AMNTXG is equipped with a suite of protection circuits, including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and reliability of your system.
  • Compact Design: Housed in a compact QFN package, this controller is ideal for space-constrained applications without compromising on performance.

Applications

The NCP81101AMNTXG is versatile and can be used in a variety of applications where efficient power management is critical. It is particularly suitable for:

  • Desktop and laptop computers
  • High-performance gaming systems
  • Workstations and servers
  • Graphics cards and GPU power supplies
  • High-density power modules

With its robust feature set and ON Semiconductor's commitment to quality, the NCP81101AMNTXG is an excellent choice for designers looking to optimize the power delivery in their next-generation electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess