EN
  • EN
  • DE
  • IT

NCP81239AMNTXG

Part No NCP81239AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTLR I2C CONF SWITCHING 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Supply Voltage 4.5V ~ 28V
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name NCP81239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887054-NCP81239AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81239AMNTXG CAD Model

Description

ON Semiconductor NCP81239AMNTXG Overview

The ON Semiconductor NCP81239AMNTXG is a versatile and highly efficient power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This advanced multi-phase buck converter is engineered to provide a reliable power solution for applications requiring high efficiency, excellent thermal performance, and compact design.

Key Features

  • Multi-Phase Buck Solution: The NCP81239AMNTXG operates as a multi-phase buck converter, providing efficient voltage step-down conversion for high-performance CPUs, GPUs, and other power-sensitive components.
  • High Efficiency: With its ability to deliver power with minimal losses, this PMIC ensures extended battery life and reduced heat generation, making it ideal for portable and space-constrained applications.
  • Programmable Output: The output voltage is programmable, allowing for precise power delivery tailored to the specific requirements of the load.
  • Integrated MOSFETs: The device includes integrated high- and low-side MOSFETs, which contribute to its compact footprint and reduce the number of external components required.
  • Power Good Indicator: A built-in 'power good' indicator provides a signal when the output voltage is within a specified range, ensuring reliable operation of connected devices.
  • Thermal Management: Excellent thermal performance is achieved through advanced packaging technology, which helps to dissipate heat efficiently during operation.

Applications

The NCP81239AMNTXG is suitable for a wide range of applications, including but not limited to:

  • High-performance computing platforms
  • Graphics processing units (GPUs)
  • Gaming consoles
  • Telecommunications equipment
  • Networking hardware
  • Server and enterprise solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP81239AMNTXG is no exception. It is manufactured with the highest standards of quality and reliability, ensuring consistent performance and longevity in a variety of operating conditions.

For engineers and designers looking for a robust power management solution, the NCP81239AMNTXG from ON Semiconductor offers the efficiency, flexibility, and reliability required for today's demanding electronic applications.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0321 $51.6050
120+ $0.8469 $101.6280
185+ $0.8204 $151.7740
255+ $0.7940 $202.4700
330+ $0.7675 $253.2750
440+ $0.6881 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,840 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess