EN
  • EN
  • DE
  • IT

NCP81106MNTXG

Part No NCP81106MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features - Regulator - Output - - DC-DC Controller IC 40-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name NCP81106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887041-NCP81106MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81106MNTXG CAD Model

Description

The ON Semiconductor NCP81106MNTXG is a state-of-the-art multiphase pulse width modulation (PWM) controller designed for precision power regulation in high-performance computing applications. This component is specifically engineered to meet the stringent power requirements of modern CPUs, GPUs, and memory devices that demand efficient and reliable power management solutions.

Key Features

  • Multi-Phase Operation: The NCP81106MNTXG supports multi-phase operation, enabling it to deliver stable and efficient power across multiple channels. This feature is critical for distributing the thermal load and improving overall system performance.
  • High-Efficiency: With its advanced control architecture, the device achieves high efficiency, which is crucial for reducing power loss and managing thermal conditions within electronic systems.
  • Adaptive Voltage Positioning (AVP): The controller incorporates AVP technology to adjust the output voltage in response to load transients, ensuring optimal performance and stability under varying load conditions.
  • Programmable Frequency: Designers can program the switching frequency, allowing for a flexible design that can be tailored to specific application requirements.
  • Overcurrent Protection: The NCP81106MNTXG is equipped with robust overcurrent protection to safeguard the system against potential damage caused by excessive current.

Applications

The NCP81106MNTXG is ideally suited for a range of high-performance applications, including:

  • Desktop and Laptop Computers
  • Workstations and Servers
  • High-Performance Graphics Cards
  • Memory Power Supplies
  • Advanced Computing Motherboards

Technical Specifications

The device comes in a compact QFN-52 package, offering a space-saving solution without compromising on performance. Its operating temperature range is from -40°C to 125°C, which ensures reliable operation under extreme conditions. The NCP81106MNTXG is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its advanced features and robust design, the ON Semiconductor NCP81106MNTXG PWM controller is an excellent choice for designers seeking a high-quality power management solution that delivers both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess