EN
  • EN
  • DE
  • IT

TPS40003DGQG4

Part No TPS40003DGQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1111844-TPS40003DGQG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40003DGQG4 CAD Model

Description

Overview of Texas Instruments TPS40003DGQG4

The Texas Instruments TPS40003DGQG4 is a highly efficient, low-power synchronous buck controller designed for a wide range of applications. This device is part of the TPS4000x family, which is known for its exceptional performance in power supply solutions. The TPS40003DGQG4 is ideal for systems that require a compact, high-performance power management solution with a minimal external component count.

Key Features

  • Adjustable Output Voltage: The TPS40003DGQG4 allows for an adjustable output voltage that can be set from 0.7V to the input voltage, providing versatility for different applications.
  • High Efficiency: With its synchronous buck topology, the device offers high efficiency, which is crucial for reducing heat and improving system reliability.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 28V, accommodating a variety of power sources.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers simplifies the design and reduces external component requirements.
  • Frequency Synchronization: It features frequency synchronization to an external clock, which helps in noise-sensitive applications by allowing the power supply to operate at a fixed frequency.
  • Programmable Soft-Start: The programmable soft-start feature limits inrush current during startup, enhancing system stability.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.

Applications

The TPS40003DGQG4 is suitable for a wide range of applications, including:

  • Low-voltage, high-density power systems
  • Point of Load (POL) conversions
  • Networking and telecommunications equipment
  • Industrial control systems
  • Portable electronics

Package and Quality

The TPS40003DGQG4 is offered in a compact 10-pin MSOP PowerPAD package, which is designed for enhanced thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring reliability and performance.

With its combination of features, the Texas Instruments TPS40003DGQG4 is a versatile and reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0085 $51.1445
41+ $2.4686 $101.2126
63+ $2.3914 $150.6582
87+ $2.3143 $201.3441
112+ $2.2371 $250.5552
150+ $2.0057 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,510 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess