EN
  • EN
  • DE

TPS43330AQDAPRQ1

Part No TPS43330AQDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low IQ, Single-Boost Dual Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage 4 V ~ 40 V
Frequency - Switching 150kHz ~ 600kHz
Duty Cycle (Maximum) 90%, 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 38-HTSSOP
Win Source Part Number 1272485-TPS43330AQDAPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS43330A-Q1
Introduction Date August 18, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS43330AQDAPRQ1 CAD Model

Description

The TPS43330AQDAPRQ1 by Texas Instruments is a high-performance, automotive-grade voltage regulator designed for advanced power supply systems in modern vehicles. This state-of-the-art component is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient voltage regulation for a wide range of electronic systems.

Key Features

  • Wide Input Voltage Range: The TPS43330AQDAPRQ1 operates over a broad input voltage range, making it suitable for handling various power conditions in automotive environments.
  • High-Efficiency Synchronous Buck Converter: Its synchronous buck converter design ensures high efficiency, which is critical for reducing heat and improving overall system performance.
  • Dual-Phase Operation: The dual-phase operation capability allows for excellent load transient response, ensuring stable performance during sudden changes in load conditions.
  • Adjustable Switching Frequency: With an adjustable switching frequency, designers have the flexibility to optimize the regulator for specific application requirements.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a range of potential faults.

Applications

The TPS43330AQDAPRQ1 is ideal for powering advanced automotive systems, including:

  • Infotainment and Audio Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Telematics
  • Body Control Modules

Quality and Reliability

As a Q1-grade product from Texas Instruments, the TPS43330AQDAPRQ1 is manufactured to the highest quality standards with rigorous testing to ensure performance and reliability in the challenging automotive environment. It is designed to withstand extreme temperatures and stress, ensuring long-term stability and functionality.

Design Support

Texas Instruments provides comprehensive design support for the TPS43330AQDAPRQ1, including detailed datasheets, application notes, and design tools. Engineers can access TI's extensive online resources to accelerate the design process and bring their automotive systems to market faster and with confidence.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2528 $55.5168
14+ $7.5921 $106.2894
21+ $7.3548 $154.4508
29+ $7.1176 $206.4104
37+ $6.8803 $254.5711
49+ $6.1686 $302.2614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess