EN
  • EN
  • DE

TL431APUN

Part No TL431APUN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 217634-TL431APUN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431APUN CAD Model

Description

Analog Devices Inc. Presents the TL431APUN Precision Programmable Reference

The TL431APUN from Analog Devices Inc. stands as a quintessential component in the realm of voltage regulation and precision reference. This versatile and highly dependable integrated circuit is designed to offer a programmable output voltage that can be set to any value between 2.495 volts and 36 volts with the use of two external resistors. Its flexibility in voltage selection makes it an invaluable tool for a wide array of electronic applications.

At the heart of the TL431APUN lies a precision voltage reference which is coupled with an operational amplifier. This combination allows for an adjustable output voltage that maintains high stability and accuracy over a full range of operating conditions, including changes in temperature, load, and input voltage. This level of precision ensures reliable performance in critical applications where voltage accuracy is paramount.

The device is encapsulated in a TO-92 package, which is not only widely used but also known for its ease of integration into various circuit designs. This package type is conducive to standard PCB layouts and is suitable for through-hole mounting, making it a go-to choice for designers who require a balance between performance and practicality.

One of the key features of the TL431APUN is its low output noise, which is particularly important in sensitive analog circuits and precision instrumentation. Additionally, it boasts a typical dynamic output impedance of 0.2 ohms, providing excellent transient response and stability. This makes the TL431APUN an excellent choice for power supply circuits, digital-to-analog converters, and as a replacement for zener diodes in many applications where improved performance is desired.

Engineers and designers can rely on the TL431APUN for its consistent performance and adaptability. Whether it's utilized in power supplies, battery chargers, or voltage monitoring circuits, the TL431APUN by Analog Devices Inc. delivers a combination of flexibility, reliability, and precision that is hard to match in the world of programmable voltage references.

To ensure the highest quality and performance, Analog Devices Inc. subjects the TL431APUN to rigorous testing and quality control measures. This attention to detail guarantees that each component meets the stringent requirements that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2102 $50.4480
580+ $0.1725 $100.0500
900+ $0.1671 $150.3900
1,240+ $0.1617 $200.5080
1,600+ $0.1563 $250.0800
2,140+ $0.1402 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess