EN
  • EN
  • DE

UC3844BD1R2

Part No UC3844BD1R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 10V ~ 36V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC384*B
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1275977-UC3844BD1R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3844BD1R2 CAD Model

Description

ON Semiconductor UC3844BD1R2 High-Performance Current Mode PWM Controller

The UC3844BD1R2 is a high-performance, fixed-frequency current mode PWM controller from ON Semiconductor, designed for a wide range of power supply applications. This integrated circuit is tailored for efficient and reliable operation in various types of power converters, such as switch-mode power supplies (SMPS), DC-DC converters, and battery chargers.

With its ability to operate at a nominal frequency of up to 500 kHz, the UC3844BD1R2 provides designers with the flexibility to create compact and efficient power supply systems by enabling the use of smaller passive components. The device features a trimmed oscillator for precise frequency control and a temperature-compensated reference, which ensures stable operation over the entire temperature range.

The UC3844BD1R2 incorporates numerous features to enhance performance, including automatic feed-forward compensation and a pulse-by-pulse current limiting function. The current limiting, along with the onboard undervoltage lockout (UVLO) and overvoltage protection, helps to ensure safe operation under abnormal operating conditions, protecting both the controller and the power system it manages.

This PWM controller also offers a high current totem-pole output that is capable of directly driving a power MOSFET or IGBT, thereby simplifying the design and reducing component count. The high current output minimizes the need for additional driver circuits, which can reduce overall system complexity and cost.

The UC3844BD1R2's low startup and operating currents contribute to its efficiency, making it suitable for battery-operated applications. The device's power-saving features are complemented by its ability to operate in continuous or discontinuous conduction modes, providing design versatility for optimizing efficiency and performance across different load conditions.

Available in a compact 8-pin SOIC package, the UC3844BD1R2 is designed for easy implementation into existing and new designs. Its robustness, combined with ON Semiconductor's commitment to quality, makes it a reliable choice for engineers looking to create high-performance power management solutions.

In summary, the UC3844BD1R2 from ON Semiconductor is a versatile and efficient PWM controller that offers a range of features designed to simplify power supply design while ensuring reliable and safe operation.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess