EN
  • EN
  • DE

MIC5255-2.75YM5

Part No MIC5255-2.75YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low Noise Cap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222855-MIC5255-2.75YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.75YM5 CAD Model

Description

The MIC5255-2.75YM5 is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate 2.75V output voltage with a low dropout voltage, making it suitable for battery-powered and other voltage-sensitive applications. The regulator's low quiescent current and high accuracy ensure efficient power management and reliable performance.

Applications:

  • Portable Electronics: Powers microcontrollers, memory, and other components in portable devices.
  • Battery-Powered Systems: Provides regulated voltage for systems powered by batteries, ensuring stable operation as the battery discharges.
  • Wireless Devices: Regulates voltage in wireless communication devices, such as Bluetooth modules and sensors.
  • Consumer Electronics: Used in various consumer products requiring stable 2.75V power, like MP3 players and handheld devices.
  • Post-Regulation: Reduces ripple and noise in switching regulator outputs for sensitive analog circuitry.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage with a small difference between input and output voltages.
  • High Output Accuracy: Provides a precise 2.75V output voltage, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and accurate 2.75V output voltage, ensuring reliable operation of connected devices.
  • Protection Against Damage: Overcurrent and thermal protection features prevent damage to the regulator and the load.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The MIC5255-2.75YM5 typically comes in a small surface-mount package, such as SOT-23-5 or similar, facilitating automated assembly processes. The dropout voltage is specified at a given output current, and it's important to verify that the input voltage will always be high enough to maintain regulation. The regulator also incorporates internal compensation, simplifying the design and reducing the need for external components. The Enable pin can be used to shut down the regulator and further reduce power consumption when the regulated voltage is not needed.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9208 $62.2872
21+ $5.6780 $119.2380
32+ $5.5013 $176.0416
44+ $5.3234 $234.2296
57+ $5.1455 $293.2935
76+ $4.6142 $350.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess