EN
  • EN
  • DE

MIC61150-10YMME

Part No MIC61150-10YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Low Input Voltage, Single-Supply High-Current LDO | IC REG LINEAR 1V 1.5A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 1V
Maximum Dropout Voltage 0.2V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1223239-MIC61150-10YMME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC61150-10YMME CAD Model

Description

Product Overview: MIC61150-10YMME from Microchip Technology

The MIC61150-10YMME is a high-performance, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a continuous 1.5A of output current with a low dropout voltage. This LDO is an ideal choice for powering core voltages of microprocessors, microcontrollers, and other digital systems that require stable and precise voltage supplies.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is essential for low-voltage applications that demand energy efficiency and minimal power dissipation.
  • High Output Current: Capable of delivering up to 1.5A of output current, making it suitable for high-current applications.
  • Low Dropout: The MIC61150-10YMME boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: It is stable with ceramic output capacitors, which provide enhanced performance in terms of speed and noise reduction.
  • Thermal and Current Protection: The device includes built-in thermal shutdown and current limit features to protect against overcurrent and overheating conditions.
  • Power Good (PG) Output: The LDO includes a power good output indicator, which allows for real-time monitoring of the output voltage status.

Applications

The versatility of the MIC61150-10YMME makes it suitable for a wide range of applications, including:

  • High-performance CPUs and GPUs
  • FPGAs and DSPs
  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Automotive electronics

Package and Availability

The MIC61150-10YMME is offered in a compact 8-pin MSOP (Mini Small Outline Package) that is RoHS compliant and suitable for space-constrained applications. As part of Microchip Technology's commitment to quality, this product is available with industrial temperature range support and is backed by the company's extensive technical support and reliability expertise.

For more information, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2744 $58.9392
43+ $2.6865 $115.5195
67+ $2.6022 $174.3474
92+ $2.5191 $231.7572
119+ $2.4347 $289.7293
159+ $2.1830 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess