EN
  • EN
  • DE

MIC24055YJL-TR

Part No MIC24055YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 19V Synchronous Step Down Single-Out 0.8V to 5.5V 12A 28-Pin QFN EP T/R / IC REG BUCK ADJ 12A SYNC 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Hyper Speed Control, SuperSwitcher II
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 19V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 12A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-PowerVQFN
Manufacturer Package 28-QFN (5x6)
Win Source Part Number 788508-MIC24055YJL-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC24055
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MIC24055YJL-TR CAD Model

Description

Microchip Technology's MIC24055YJL-TR Step-Down Regulator

The MIC24055YJL-TR from Microchip Technology is a high-efficiency, synchronous step-down regulator designed for the modern demands of power management in electronic devices. This compact and robust integrated circuit (IC) is capable of delivering up to 5A of continuous output current and operates over a wide input voltage range of 4.5V to 19V, making it an ideal solution for a variety of applications including industrial systems, telecommunications, and consumer electronics.

Key Features

  • High Efficiency: The MIC24055YJL-TR is optimized for efficiency, reducing power losses and improving system performance. Its synchronous operation helps to achieve efficiency levels up to 95%, which is beneficial for thermal management and energy savings.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 5.5V via external resistors, providing flexibility and precision to meet specific design requirements.
  • Frequency Synchronization: With the ability to synchronize the switching frequency to an external clock, this regulator minimizes electromagnetic interference (EMI), which is critical in noise-sensitive applications.
  • Thermal Management: The device includes thermal shutdown and current-limit protection features that safeguard the IC and the system under extreme conditions.
  • Small Footprint: Available in a compact 20-pin 3mm x 4mm QFN package, the MIC24055YJL-TR saves valuable board space in space-constrained applications.

Applications

The versatility of the MIC24055YJL-TR makes it suitable for a wide range of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Networking and telecommunication equipment
  • Industrial control systems
  • Consumer electronics
  • Computing devices

With its impressive array of features, the MIC24055YJL-TR is a reliable choice for designers looking to implement a high-performance power solution that combines efficiency, flexibility, and compactness. Microchip Technology's commitment to quality ensures that this step-down regulator will meet the rigorous standards required for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess