EN
  • EN
  • DE

RN5RL39AA-TR

Part No RN5RL39AA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1243543-RN5RL39AA-TR
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5RL39AA-TR CAD Model

Description

The RN5RL39AA-TR is a voltage detector (voltage supervisor) IC manufactured by Ricoh. This device is designed to monitor a specific voltage level and provide a reset signal when the voltage falls below a predefined threshold. It's commonly used to ensure the proper operation of microcontrollers and other sensitive electronic components by preventing them from operating under insufficient voltage conditions.

Applications

  • Microcontroller Reset: Resets a microcontroller when the supply voltage drops below the operating threshold, preventing erroneous operation.
  • Power Supply Monitoring: Monitors the voltage levels of power supplies in various electronic devices.
  • Battery-Powered Devices: Protects battery-powered devices from operating at low battery voltages.
  • Industrial Equipment: Ensures reliable operation of industrial equipment by monitoring power supply voltages.
  • Consumer Electronics: Used in consumer electronics to protect against power supply fluctuations and failures.

Features

  • Fixed Detection Voltage: The device has a fixed detection voltage (e.g., 3.9V in RN5RL39AA).
  • High Accuracy: Provides accurate voltage detection.
  • Low Supply Current: Low power consumption.
  • Small Package: Available in a small surface-mount package.
  • Built-in Hysteresis: Hysteresis prevents oscillation near the threshold voltage.
  • Open Drain Output: Open drain output allows for flexible connection to other circuits.
  • Operating Temperature Range: Wide operating temperature range.

Benefits

  • Reliable Operation: Ensures reliable operation of electronic devices by preventing operation under insufficient voltage conditions.
  • Simplified Design: Integrated features simplify the design process.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Size: Small package saves board space.
  • Protection against Oscillation: Hysteresis prevents oscillation near the threshold voltage.
  • Flexible Connection: Open drain output provides flexible connection options.

Additional Details

The RN5RL39AA-TR has a specific detection voltage (e.g., 3.9V). Consult the datasheet for the specific voltage, current, and temperature characteristics. It's commonly used in applications requiring a reliable voltage monitoring function. It should be placed close to the voltage source being monitored for optimal performance. The output requires a pull-up resistor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2340 $58.2120
44+ $2.6542 $116.7848
68+ $2.5710 $174.8280
93+ $2.4879 $231.3747
121+ $2.4047 $290.9687
161+ $2.1564 $347.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess