The LM2575HVM-15 is a versatile and robust step-down (buck) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 15V with a high efficiency and excellent line and load regulation. This regulator is capable of driving a 1A load with excellent line and load regulation, making it suitable for a wide range of applications in various fields such as consumer electronics, automotive, telecommunications, and industrial systems.
Key Features
- Output Voltage: Fixed 15V output to power various electronic circuits.
- Output Current: Capable of delivering up to 1A of load current.
- High Efficiency: Integrated switch allows efficiencies up to 77%, reducing heat generation and power loss.
- Thermal Shutdown and Current Limit: Protection features safeguard the device from overcurrent and overheating conditions.
- Wide Input Voltage Range: Operates over a wide range of input voltages from 4V to 60V, accommodating fluctuating supplies and battery-operated devices.
- 52 kHz Fixed Frequency Internal Oscillator: Ensures a predictable output noise and allows for the use of smaller external components.
- Requires Minimal External Components: Designed for simplicity and ease of use, needing only a standard series of inductors and capacitors for operation.
Applications
The LM2575HVM-15's robustness and simplicity make it an ideal choice for a variety of applications. It's perfect for use in simple low-power DC-DC converters, as a pre-regulator for linear regulators, or even for battery chargers. Its wide input voltage range and fixed output make it suitable for automotive accessories, power supplies for instruments and control systems, and portable devices where battery life and efficiency are critical.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM2575HVM-15 is no exception. This product is designed to meet the rigorous demands of the modern electronic market, ensuring long-term performance and reliability in your applications.