EN
  • EN
  • DE

LP5900SD-2.2

Part No LP5900SD-2.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | IC REG LINEAR 2.2V 150MA 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.2V
Maximum Dropout Voltage 0.15V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 50μA
Maximum Supply Current 230μA
PSRR 85dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Family Part Number LP5900
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203925-LP5900SD-2.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5900SD-2.2 CAD Model

Description

Introducing the LP5900SD-2.2 LDO Voltage Regulator

The LP5900SD-2.2 is a high-performance, low-dropout (LDO) voltage regulator from the prestigious semiconductor manufacturer, Texas Instruments. This component is specifically designed to deliver a fixed output voltage of 2.2V with outstanding accuracy and stability, making it an ideal solution for sensitive applications that require a precise power supply.

With an input voltage range of 2.5V to 5.5V, the LP5900SD-2.2 is versatile enough to be used in a variety of systems, from battery-powered devices to embedded electronics. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.

One of the key features of the LP5900SD-2.2 is its ultra-low noise performance, which is critical for powering noise-sensitive circuits such as RF or analog components. This LDO is capable of providing a low noise environment, with a typical output noise of just 6.5µVRMS over a 10Hz to 100kHz bandwidth. This characteristic makes it an excellent choice for high-fidelity audio applications, precision instrumentation, and medical devices where signal integrity is paramount.

The device also boasts excellent transient response, which ensures that the output voltage remains stable under dynamic load conditions. This is essential for maintaining performance in systems that experience rapid changes in power consumption.

In terms of protection, the LP5900SD-2.2 comes equipped with built-in overcurrent and thermal shutdown features to safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.

The regulator is packaged in a small 6-pin WSON package with a nominal size of 2mm x 2mm, making it a compact choice for space-constrained applications. Its small footprint does not compromise its performance, ensuring that designers do not have to choose between size and functionality.

Overall, the LP5900SD-2.2 from Texas Instruments is an exemplary choice for designers seeking a reliable, high-performance LDO voltage regulator that offers precision, low noise, and high efficiency in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess