EN
  • EN
  • DE

MAX761ESA+

Part No MAX761ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.7V to 16.5V Step Up Single-Out 12V/5V to 16.5V 0.15A / IC REG BOOST ADJ/12V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 5V (12V)
Output Voltage MAX 16.5V
Output Current 1.5A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787014-MAX761ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX761
Introduction Date November 01, 1993
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX761ESA+ CAD Model

Description

The MAX761ESA+ from Maxim Integrated is a highly efficient, compact, and versatile DC-DC voltage converter that is designed to meet the needs of a wide range of applications. This step-up voltage converter is capable of generating a positive output voltage from a negative input voltage, making it an ideal solution for applications that require a dual supply from a single battery or other negative supply sources.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of -1.0V to -10.0V, providing flexibility for various power requirements.
  • Adjustable Output: The output voltage is adjustable and can be set from +1.25V to +20V, accommodating a wide range of devices and applications.
  • High Efficiency: With its high efficiency of up to 96%, the MAX761ESA+ minimizes power loss, making it suitable for battery-powered devices.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for power-sensitive applications.
  • Frequency Operation: The device operates at a switching frequency of 40kHz, which allows for smaller external components, thus reducing overall space and cost.

Applications

The MAX761ESA+ is used in a variety of applications including but not limited to:

  • Portable instruments
  • Battery-powered equipment
  • Negative to positive converter for data acquisition systems
  • Handheld medical devices

Package and Reliability

It comes in a compact 8-pin SO package, making it easy to integrate into space-constrained designs. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Manufacturer Support

Maxim Integrated provides comprehensive technical support for the MAX761ESA+, including detailed datasheets, application notes, and design resources to facilitate the integration of this voltage converter into your next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess