EN
  • EN
  • DE

UCC2891PW

Part No UCC2891PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 143535-UCC2891PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2891PW CAD Model

Description

Product Overview: UCC2891PW by Texas Instruments

The UCC2891PW is a versatile and advanced power management integrated circuit (IC) designed by Texas Instruments, renowned for its expertise in semiconductor solutions. This IC is part of their UCC289X family of active power factor correction (PFC) controllers that are engineered to provide high-efficiency power conversion for a wide range of applications.

Key Features

  • Advanced Control Method: The UCC2891PW utilizes an average current mode control method, which offers precise power factor correction and low total harmonic distortion across a broad range of operating conditions.
  • Wide Input Voltage Range: It is designed to operate over a wide input voltage range, making it suitable for universal input AC-DC power supplies.
  • Flexible Switching Frequency: This device allows for a programmable switching frequency, giving designers the flexibility to optimize their designs for efficiency, size, and cost.
  • Low-Power Startup: The IC features a low startup supply current, which enhances the overall system efficiency, especially beneficial in energy-sensitive applications.
  • Protection Features: It includes a comprehensive set of protection features such as over-voltage, under-voltage lockout, and peak current limit, ensuring reliable operation and safeguarding against a range of potential faults.

Applications

The UCC2891PW is ideal for use in a variety of applications that require efficient power factor correction. This includes:

  • AC-DC Power Supplies
  • Industrial Power Systems
  • Telecommunications Equipment
  • Server and Data Center Power Supplies
  • Consumer Electronics

Package and Availability

The Texas Instruments UCC2891PW is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to +105°C, ensuring reliable performance in a wide range of environmental conditions.

Designers looking for a robust and flexible PFC solution will find the UCC2891PW to be an excellent choice, combining Texas Instruments' commitment to quality with cutting-edge power management technology.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6840 $52.1040
15+ $7.1254 $106.8810
22+ $6.9027 $151.8594
30+ $6.6800 $200.4000
39+ $6.4574 $251.8386
52+ $5.7894 $301.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,018 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess