EN
  • EN
  • DE

LTC3862HGN-1#PBF

Part No LTC3862HGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin SSOP N Tube / IC REG CTRLR BOOST/SEPIC 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 8.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783762-LTC3862HGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862-1
Introduction Date October 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862HGN-1#PBF CAD Model

Description

The LTC3862HGN-1#PBF is a high-performance, dual, 2-phase synchronous step-down switching regulator controller from Linear Technology that delivers precision power regulation for demanding applications. It is designed to drive N-channel MOSFETs at a constant frequency and is optimized for high step-down voltage applications with input voltages up to 60V.

Key Features:

  • Voltage Range: The device operates from a wide input voltage range of 4V to 60V, making it versatile for a variety of power supply designs.
  • Phase-Lockable Frequency: The LTC3862HGN-1#PBF can be synchronized to an external clock with a phase-lockable frequency of 75kHz to 850kHz, providing flexibility in minimizing interference with other circuits.
  • Current Mode Operation: It employs current mode control for excellent line and load transient response.
  • Dual, 2-Phase Controller: The dual, 2-phase design reduces input and output ripple and allows for the use of smaller inductors and capacitors, which can save board space and cost.
  • Adjustable Slope Compensation: This feature helps to maintain stability over a wide range of input and output voltages.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system during abnormal conditions.
  • Package: It is available in a 28-lead SSOP package, which is suitable for compact designs.
  • Temperature Range: The LTC3862HGN-1#PBF is designed to operate in high temperature environments, with a junction temperature range from -40°C to 150°C.

Applications:

The LTC3862HGN-1#PBF is ideal for a range of applications including:

  • Telecommunications power systems
  • Automotive power systems
  • Industrial power supplies
  • High-density distributed power systems

With its robust design, comprehensive feature set, and high reliability, the LTC3862HGN-1#PBF from Linear Technology is a superior choice for engineers seeking a high-performance power management solution.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess